Shenzhen Lixuan Technology Co., Ltd. NIR/ICG light module(Laser 750nm+Day Light White 5700K) MSLM3750

Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
Datasheet
Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIR/ICG light module(Laser 750nm+Day Light White 5700K) - MSLM3750 - Shenzhen Lixuan Technology Co., Ltd.
Shenzhen, China
NIR/ICG light module(Laser 750nm+Day Light White 5700K)
MSLM3750
NIR/ICG light module(Laser 750nm+Day Light White 5700K) MSLM3750
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Lixuan Technology Co., Ltd.
Product Category Fiber Lasers
Product Number MSLM3750
Product Name NIR/ICG light module(Laser 750nm+Day Light White 5700K)
Laser Wavelength Infrared
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
Laser Power 40000 to 60000 milliwatts
View Details
MOPA-M Series - MOPA-M-HP - Multiwave Photonics
Multiwave Photonics
Specs
Laser Output Pulsed
Laser Wavelength Infrared
Features Polarized Output
View Details
NIR/ICG light module(Laser 785nm+Day Light White 5700K) - MSLM3785 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Laser Wavelength Infrared
Wavelength Range 785 nm (7850 Å)
Operating Voltage 12 volts
View Details
Multiple-Wavelength Laser Module -  - Shimadzu Corporation
Specs
Features Polarized Output
Wavelength Range 405 to 790 nm (4050 to 7900 Å)
Operating Temperature 10 to 40 C (50 to 104 F)
View Details