Shenzhen Liron Electronics Co., Ltd Long Life Low impedance radial capacitor PXF

Description
PXF series is a long lifetime Low impedance radial capacitor that matches following SPEC. 1. PXF long life low impedance capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low impedance at 100kHz with selected materials 3. The long load life of PXF is 2000~10000 hours guarantied. 4. Some special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC 6. Operating Temperature should be from -40~+105°C 7. Liron PXF long life low impedance capacitor is RoHs compliant.
Description
PXF series is a long lifetime Low impedance radial capacitor that matches following SPEC. 1. PXF long life low impedance capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low impedance at 100kHz with selected materials 3. The long load life of PXF is 2000~10000 hours guarantied. 4. Some special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC 6. Operating Temperature should be from -40~+105°C 7. Liron PXF long life low impedance capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Long Life Low impedance radial capacitor - PXF - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Long Life Low impedance radial capacitor
PXF
Long Life Low impedance radial capacitor PXF
PXF series is a long lifetime Low impedance radial capacitor that matches following SPEC. 1. PXF long life low impedance capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low impedance at 100kHz with selected materials 3. The long load life of PXF is 2000~10000 hours guarantied. 4. Some special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC 6. Operating Temperature should be from -40~+105°C 7. Liron PXF long life low impedance capacitor is RoHs compliant.

PXF series is a long lifetime Low impedance radial capacitor that matches following SPEC.
1. PXF long life low impedance capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc.
2. super low impedance at 100kHz with selected materials
3. The long load life of PXF is 2000~10000 hours guarantied.
4. Some special requirements can be customized according to your design.
5. Working voltage can be from
6.3V to 250V DC
6. Operating Temperature should be from -40~+105°C
7. Liron PXF long life low impedance capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number PXF
Product Name Long Life Low impedance radial capacitor
Configuration / Form Factor Leaded Capacitor
Applications Power Supply
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers