Shenzhen Liron Electronics Co., Ltd Low Height Radial Capacitor MH7

Description
MH7 series is a low height radial capacitor that matches following SPEC. 1. MH7 low height radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 7mm. 3. The load life of MH7 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH7 radial capacitor is RoHs compliant.
Description
MH7 series is a low height radial capacitor that matches following SPEC. 1. MH7 low height radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 7mm. 3. The load life of MH7 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH7 radial capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Low Height Radial Capacitor - MH7 - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Low Height Radial Capacitor
MH7
Low Height Radial Capacitor MH7
MH7 series is a low height radial capacitor that matches following SPEC. 1. MH7 low height radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 7mm. 3. The load life of MH7 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH7 radial capacitor is RoHs compliant.

MH7 series is a low height radial capacitor that matches following SPEC.
1. MH7 low height radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc.
2. super low height could be just 7mm.
3. The load life of MH7 should be 1000 hours guarantied.
4. Long life or the other special requirements can be customized according to your design.
5. Working voltage can be from
6.3V to 50V DC
6. Operating Temperature should be from -40~+105°C
7. Liron MH7 radial capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number MH7
Product Name Low Height Radial Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Power Supply
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details