500mA 53.6dB Fixed 3.3V Positive electrode 5.5V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | ZL6205A33TS5 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23 |