LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Buzzers YX-KC9055 16Ω

Description
Externally Driven 80dB@10cm Magnetic 2.731kHz Plugin,D=9mm Buzzers ROHS
Datasheet
Description
Externally Driven 80dB@10cm Magnetic 2.731kHz Plugin,D=9mm Buzzers ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
YX-KC9055 16Ω
Audio Components/Vibration Motors >> Buzzers YX-KC9055 16Ω
Externally Driven 80dB@10cm Magnetic 2.731kHz Plugin,D=9mm Buzzers ROHS

Externally Driven 80dB@10cm Magnetic 2.731kHz Plugin,D=9mm Buzzers ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Audio Transducers and Buzzers
Product Number YX-KC9055 16Ω
Product Name Audio Components/Vibration Motors >> Buzzers
RoHS Compliant Yes
Shape Round
Diameter / Length 9 mm (0.3543 inch)
Frequency 2731 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542084P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details