Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
XRCD105-152K -- INDUCTORS/COILS/TRANSFORMERS >> POWER INDUCTORS
LCSC Electronics Technology (HK) Limited
Inductors/Coils/Transformers >> Power Inductors
XRCD105-152K
Description
1.5mH ±10% SMD,5.4x9mm Power Inductors ROHS
Datasheet
Description
1.5mH ±10% SMD,5.4x9mm Power Inductors ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
XRCD105-152K
Inductors/Coils/Transformers >> Power Inductors
XRCD105-152K
1.5mH ±10% SMD,5.4x9mm Power Inductors ROHS
1.5mH ±10% SMD,5.4x9mm Power Inductors ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Chip Inductors
Product Number
XRCD105-152K
Product Name
Inductors/Coils/Transformers >> Power Inductors
Application
Power Choke
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
SMD 39 UH Inductor and Choke
KQ1008TTER39J
Specs
Core Material
Ferrite
Standards and Certifications
RoHS
Inductance Range
0.3900 microH
View Details
2
suppliers
Coilcraft, Inc.
SMD 250MHz 150mA Inductor and Choke
0402CS-47NXJLW
Specs
Core Material
Ceramic
Standards and Certifications
RoHS
Inductance Range
0.0470 microH
View Details
RS Components, Ltd.
Surface Mount Inductors
1857960
Specs
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
Inductance Range
220 microH
View Details
Central Technologies
CT0805HQ Series
CT0805HQ_-2N5_*
Specs
Technology
Wirewound
Devices in Package
1
Application
General Purpose
View Details