LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-821

Description
290mA 820uH Color Circle Coils Inductor ±10% 35@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
290mA 820uH Color Circle Coils Inductor ±10% 35@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
XR0510-821
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-821
290mA 820uH Color Circle Coils Inductor ±10% 35@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

290mA 820uH Color Circle Coils Inductor ±10% 35@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number XR0510-821
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
DCR 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 280Ohm 7.9MHz Inductor and Choke - 71-0402DF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Inductance Range 0.2200 microH
DCR 3.7 ohms
Rated DC Current 500 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details