LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-561

Description
320mA 560uH Color Circle Coils Inductor ±10% 320mA 40@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
320mA 560uH Color Circle Coils Inductor ±10% 320mA 40@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
XR0510-561
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-561
320mA 560uH Color Circle Coils Inductor ±10% 320mA 40@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

320mA 560uH Color Circle Coils Inductor ±10% 320mA 40@0.796MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number XR0510-561
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %)
DCR 1.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - CIL10NR39KNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 1 ohms
View Details