LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-220

Description
550mA 22uH Color Circle Coils Inductor ±10% 30@2.52MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
550mA 22uH Color Circle Coils Inductor ±10% 30@2.52MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
XR0510-220
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0510-220
550mA 22uH Color Circle Coils Inductor ±10% 30@2.52MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

550mA 22uH Color Circle Coils Inductor ±10% 30@2.52MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number XR0510-220
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Inductance Range 0.0056 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
SMD 5.6UH Inductor and Choke - 71-B82422H1562K000 - ERSAELECTRONICS PTE. LTD.
Specs
Technology Drum Core, Wirewound
Standards and Certifications RoHS
Inductance Range 5.6 microH
View Details