210mA 3.3uH Color Circle Coils Inductor ±10% 210mA 50@7.96MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | XR0307-3R3 |
| Product Name | Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors |
| Standards and Certifications | RoHS |
| Inductance Range | 3.3 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 1.4 ohms |