LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0307-270

Description
125mA 27uH Color Circle Coils Inductor ±10% 125mA 50@2.52MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
125mA 27uH Color Circle Coils Inductor ±10% 125mA 50@2.52MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
XR0307-270
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors XR0307-270
125mA 27uH Color Circle Coils Inductor ±10% 125mA 50@2.52MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

125mA 27uH Color Circle Coils Inductor ±10% 125mA 50@2.52MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number XR0307-270
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %)
DCR 3.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details