No 不带 12V 50mA 100MΩ 50,000 Times 250V 160gf@±50gf 2mm Circular Surface Mount,Right Angle SPST SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | XDTD-0304-215 |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 2mm |
| Terminal Type | Right Angle PC Pins; Surface Mount Technology |
| Features | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |