250mA null 3.3V Positive electrode 6V SOT-23 Linear Voltage Regulators (LDO) ROHS
SOT-23-3 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6206P332MR | XC6206P332MR |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Low Dropout |
| Output Polarity | Positive | |
| Package Type | SOT23 | SOT23 |
| Output Voltage | 3.3 volts |