500mA 70dB@(1KHz) null 3V Positive electrode 7V SOT-23-5L Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | WL9005S5-30 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Package Type | SOT23 |
| Output Voltage | 3 volts |