1x2P Midfoot Double - Walled(Double) 2 1 7.62mm 24A -40°C~+105°C 250V Black 14~22 Straight pin 2.5 Plugin,P=7.62mm Barrier Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WJ25C-B-7.62-2P |
| Product Name | Connectors >> Barrier Terminal Blocks |
| Mounting Options | Straight pin |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 7.62 mm (0.30 inches) |
| North American | 14 to 22 AWG |