1x3P 24A -40°C~+105°C 300V Green 12~24 Straight 5mm 2.5 1 3 Plugin,P=5mm Screw terminal ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WJ103-5.0-3P |
| Product Name | Connectors >> Screw terminal |
| Mounting Options | Straight |
| Termination Options | Screw Clamp |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 5.00 mm (0.20 inches) |