300mA 75dB@1kHz 6V SOT-23-6 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | VRD1228MTX |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Package Type | SOT23 |
| Output Voltage | 1.2 volts |