10uF 400V ±20% SMD,D10xL12.5mm Aluminum Electrolytic Capacitors - SMD ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | UV2G100M1012VG |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |