Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
U6201 -- POWER SUPPLY CHIP >> AC-DC CONTROLLERS & REGULATORS
LCSC Electronics Technology (HK) Limited
Power Supply Chip >> AC-DC Controllers & Regulators
U6201
Description
SOT-23-6L AC-DC Controllers & Regulators ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
SOT-23-6L AC-DC Controllers & Regulators ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
U6201
Power Supply Chip >> AC-DC Controllers & Regulators
U6201
SOT-23-6L AC-DC Controllers & Regulators ROHS
SOT-23-6L AC-DC Controllers & Regulators ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
IC Power Supplies
Product Number
U6201
Product Name
Power Supply Chip >> AC-DC Controllers & Regulators
Package Type
SOT23
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP020505UE4
Specs
Package Type
Other; PDIP,SOP
Features
Single Output,Unregulated,1kV Isolation,2W
Output Voltage
4.75 to 5.25 volts
View Details
3
suppliers
Nexperia B.V.
Gates and Inverters
74LVC04AD,118
Specs
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage
1.2 to 3.6 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications
AAT3164
Specs
Package Type
Other; TDFN34-16
Input Voltage
2.7 to 5.5 volts
View Details
Infineon Technologies AG
IC PWR SPLY MONITR/OVRVLT 14SSOP
TLF4277ELXUMA1
Specs
Package Type
SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Output Voltage
12 volts
Input Voltage
5 volts
View Details