Buck-boost type 2.7V~5.5V 5V 250mA SOT-23-6 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TX4310 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOT23 |
| Output Voltage | 5 volts |
| Input Voltage | 2.7 to 5.5 volts |
| IOUT | 0.2500 amps |