900V 9A 1.4Ω 48W 5V@250uA N Channel TO-220F-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSF9N90M |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 900 volts |
| VGS(off) | 5 volts |