500V 16A 38.5W 400mΩ 4V@250uA N Channel TO-220F-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSF16N50MR |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 500 volts |
| VGS(off) | 4 volts |