3mm 2.6mm Rectangle button 25mA Brick nogging 6mm SPST 6.5万次 1.6N 24V SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | TS-1107S-16 |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 2.6mm x Length: 6mm x Width: 3mm |
| Features | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1631 kg) |