600V 11A 320mΩ@10V,5.5A 83W 5V@250uA N Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPD60R360MFD |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| VGS(off) | 5 volts |
| rDS(on) | 0.3200 ohms |