100V 1000@4V,0.5A PNP 10A 70W TO-220 Darlington Transistors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | TIP147T |
| Product Name | Triode/MOS Tube/Transistor >> Darlington Transistors |
| Polarity | PNP |
| hfe | 1000 |
| VCEO | 100 volts |
| IC(max) | 10000 milliamps |