High Side and Low Side 2 Non-Insulated 2.5A 15ns 13ns 10V~20V 2.5A PDIP-14 Gate Drive ICs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TF2113-3BS |
| Product Name | Power Supply Chip >> Gate Drive ICs |
| Driver Type | High-side; Low-side |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 15 ns |