High Side and Low Side 2 Non-Insulated 2.5A 25ns 17ns 10V~20V 2.5A SOIC-16-300mil Gate Drive ICs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TF2110M-TEH |
| Product Name | Power Supply Chip >> Gate Drive ICs |
| Driver Type | High-side; Low-side |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 25 ns |