LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals TAXM25M4RFBCDT2T

Description
25MHz 贴片晶振 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet
Description
25MHz 贴片晶振 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - TAXM25M4RFBCDT2T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
TAXM25M4RFBCDT2T
Crystal Oscillator/Oscillator/Resonator >> Crystals TAXM25M4RFBCDT2T
25MHz 贴片晶振 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

25MHz 贴片晶振 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number TAXM25M4RFBCDT2T
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 168-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details