100V 800mA 640mΩ@10V,800mA 1.25W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ST1005SRG |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 100 volts |
| VGS(off) | 2.5 volts |