25V 625mW 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
25V 625mW 400@100mA,1V 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SS8550 | SS8550 | SS8550 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | |
| Package Type | SOT23 | SOT23 | SOT23 |
| IC(max) | 1500 milliamps | 1500 milliamps | |
| VCEO | 25 volts | 25 volts |