25V 300mW 120@100mA,1.0V 1.5A NPN SOT-23 Bipolar Transistors - BJT ROHS
SOT-23 Bipolar Transistors - BJT ROHS
SOT-89-3 MOSFETs ROHS
25V 250mW 200@100mA,1V 1.5A NPN SOT-323-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors |
| Product Number | SS8050 | SS8050 | SS8050 | SS8050 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SOT23 | SOT23 | SOT89 | SOT323 |
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 25 volts | 25 volts |