20.6A 600W 29.2V 20V 18V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
20.6A 600W 29.2V 20V 18V DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18CA | SMBJ18CA | SMBJ18CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Package | SMB | SMB | |
| Peak Pulse Power | 600 watts | 600 watts |