40V 6A 26.6mΩ@10V,6A 2W 2.3V@250uA 2 N-Channel SOP-8 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SM4840PRL |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| VGS(off) | 2.3 volts |