SF6015SH24 -- INDUSTRIAL CONTROL ELECTRICAL >> COOLING FAN
LCSC Electronics Technology (HK) Limited
Industrial control electrical >> Cooling fan
SF6015SH24
Description
- Cooling fan ROHS
Datasheet
Description
- Cooling fan ROHS
Datasheet
Suppliers
Industrial control electrical >> Cooling fan
SF6015SH24
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
SF6015SH24 |
|
Product Name
|
Industrial control electrical >> Cooling fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level
30.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3 suppliers