SF5015SM12 -- INDUSTRIAL CONTROL ELECTRICAL >> COOLING FAN
LCSC Electronics Technology (HK) Limited
Industrial control electrical >> Cooling fan
SF5015SM12
Description
- Cooling fan ROHS
Datasheet
Description
- Cooling fan ROHS
Datasheet
Suppliers
Industrial control electrical >> Cooling fan
SF5015SM12
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
SF5015SM12 |
|
Product Name
|
Industrial control electrical >> Cooling fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6315 SCFM (10734 m³/hr)
Maximum Sound Level
90 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details