SF-60MM-DG -- INDUSTRIAL CONTROL ELECTRICAL >> COOLING FAN
LCSC Electronics Technology (HK) Limited
Industrial control electrical >> Cooling fan
SF-60MM-DG
Description
- Cooling fan ROHS
Datasheet
Description
- Cooling fan ROHS
Datasheet
Suppliers
Industrial control electrical >> Cooling fan
SF-60MM-DG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
SF-60MM-DG |
|
Product Name
|
Industrial control electrical >> Cooling fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
380 SCFM (646 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details