SOT-23 Bipolar Transistors - BJT ROHS
25V 300mW 120@50mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS
25V 300mW 100@50mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | S9013 | S9013 | S9013 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23 | SOT23 | SOT23 |
| Polarity | NPN | NPN | |
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 25 volts | 25 volts |