LCSC Electronics Technology (HK) Limited hardware/fasteners/sealing >> Pressure rivet nut S-M2.5-2

Description
- Pressure rivet nut ROHS
Description
- Pressure rivet nut ROHS

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
hardware/fasteners/sealing >> Pressure rivet nut
S-M2.5-2
hardware/fasteners/sealing >> Pressure rivet nut S-M2.5-2
- Pressure rivet nut ROHS

- Pressure rivet nut ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Nuts
Product Number S-M2.5-2
Product Name hardware/fasteners/sealing >> Pressure rivet nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-2254-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hex Nuts - 2450731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Galvanized; Galvanised
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 3/8-16 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details