12MHz 18pF ±20ppm ±30ppm SMD6035-2P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Crystals |
| Product Number | RV12000046 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS |
| Frequency | 12 MHz |
| Frequency Stability | 20 ppm |