Externally Driven 80dB@5V,10cm Magnetic 2.7kHz Plugin,D=9mm Buzzers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | QMB-09B-05 |
| Product Name | Audio Components/Vibration Motors >> Buzzers |
| RoHS Compliant | Yes |
| Shape | Round |
| Diameter / Length | 9 mm (0.3543 inch) |