2.7uF ±10% X2 310V Plugin,P=27.5mm Suppression Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PX275K2C2702 |
| Product Name | Capacitors >> Suppression Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |