220nF ±10% X2 Plugin,P=15mm Suppression Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PX224K2W1502 |
| Product Name | Capacitors >> Suppression Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |