220pF -40°C~+85°C ±10% 1.6kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PPS221K1600D01 |
| Product Name | Capacitors >> Polypropylene Film Capacitors (CBB) |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |