6.7A 4.7uH 磁胶电感 ±20% SMD,6x6mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | PNLS6045-4R7 |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |