LCSC Electronics Technology (HK) Limited Capacitors >> Film Capacitors PE105J2A0503

Description
±5% 100V 1uF -40°C~+85°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
Datasheet
Description
±5% 100V 1uF -40°C~+85°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Film Capacitors
PE105J2A0503
Capacitors >> Film Capacitors PE105J2A0503
±5% 100V 1uF -40°C~+85°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

±5% 100V 1uF -40°C~+85°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number PE105J2A0503
Product Name Capacitors >> Film Capacitors
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details