±5% 100V 10nF -40°C~+110°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PE103J2A0502 |
| Product Name | Capacitors >> Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |