LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors PDPTAT0810-331K

Description
500mA 330uH I-shaped inductor ±10% 1.2A Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
500mA 330uH I-shaped inductor ±10% 1.2A Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
PDPTAT0810-331K
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors PDPTAT0810-331K
500mA 330uH I-shaped inductor ±10% 1.2A Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS

500mA 330uH I-shaped inductor ±10% 1.2A Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number PDPTAT0810-331K
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Standards and Certifications RoHS
Inductance Range 0.0068 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Inductance Range 0.0018 microH
DCR 0.0800 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - B82432C1564K000-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 23 ohms
View Details
2 suppliers