LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors PDPTAT0810-103K

Description
100mA 10mH I-shaped inductor ±10% 180mA Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
100mA 10mH I-shaped inductor ±10% 180mA Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
PDPTAT0810-103K
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors PDPTAT0810-103K
100mA 10mH I-shaped inductor ±10% 180mA Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS

100mA 10mH I-shaped inductor ±10% 180mA Plugin,D9.5xL12mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number PDPTAT0810-103K
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details