1.06A 47uH ±20% 1.15A SMD,6x6mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | NRSC6028-470M |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 47 microH |