Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
NRSC4030-470M -- INDUCTORS/COILS/TRANSFORMERS >> POWER INDUCTORS
LCSC Electronics Technology (HK) Limited
Inductors/Coils/Transformers >> Power Inductors
NRSC4030-470M
Description
47uH ±20% SMD Power Inductors ROHS
Datasheet
Description
47uH ±20% SMD Power Inductors ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NRSC4030-470M
Inductors/Coils/Transformers >> Power Inductors
NRSC4030-470M
47uH ±20% SMD Power Inductors ROHS
47uH ±20% SMD Power Inductors ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Chip Inductors
Product Number
NRSC4030-470M
Product Name
Inductors/Coils/Transformers >> Power Inductors
Application
Power Choke
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Inductors
2125976
Specs
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
Inductance Range
18 microH
View Details
Coilcraft, Inc.
016008C (0402) Ceramic Chip Inductors
016008C-N45 016008C-N45XKRW
Specs
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ1008TTER39J
KQ1008TTER39J
Specs
Configuration
Fixed
Inductance Range
0.3900 microH
DCR
1.12 ohms
View Details
2
suppliers
Excel Cell Electronic USA Corp.
EFL Series
EFL 3216 - 47N
Specs
Technology
Multilayer
Core Material
Ferrite
Application
General Purpose
View Details